KMBSA5-4518R is a metric spiral bevel gear with a module of 5, 45 teeth, right-hand helix, and finished bore. It is made of SCM415 steel with overall carburizing heat treatment, achieving a tooth hardness of 55~60 HRC. The gear has a pitch diameter of 225 mm, outside diameter of 225.57 mm, face width of 28 mm, and a hub width of 36 mm. Bore dimensions are a diameter of 80 mm, with a keyway size of 10 mm width by 3.3 mm depth and two M8 tapped holes for mounting. The allowable bending torque is 1100 N·m (112 kgf·m), and surface durability torque is 1240 N·m (126 kgf·m). The backlash ranges from 0.14 to 0.34 mm. The gear meets JIS B 1704:1978 grade 4 precision standards. It has a pressure angle of 20° and helix angle of 35°.
Module 5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA5-4518R | KMBSA5-4518R |
| Product Name | Spiral Bevel Gears (metric) | Module 5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 225 mm (8.86 inch) | 225 mm (8.86 inch) |
| Face Width | 35 mm (1.38 inch) | 35 mm (1.38 inch) |
| Overall Width | 33.57 mm (1.32 inch) | 33.57 mm (1.32 inch) |