KMBSA5-4515R is a module 5, 45-tooth right-handed spiral bevel gear with a finished bore, made from SCM415 steel with overall carburizing and a tooth hardness of 55~60HRC. It has a 20° pressure angle, 35° helix angle, and meets JIS B 1704:1978 grade 4 precision. The gear has a pitch diameter of 225 mm, outside diameter of 225 mm, mounting distance of 60 mm, total length of 154.88 mm, face width of 28 mm, and a keyway sized 11 mm wide by 35 mm deep. It is rated for an allowable bending strength torque of 1100 N·m (112 kgf·m) and surface durability torque of 1240 N·m (126 kgf·m), with a backlash range of 0.14~0.34 mm. It includes two tapped holes for mounting with taper pins. Secondary machining is not allowed after heat treatment.
Module 5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA5-4515R | KMBSA5-4515R |
| Product Name | Spiral Bevel Gears (metric) | Module 5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 200 mm (7.87 inch) | 200 mm (7.87 inch) |
| Face Width | 34 mm (1.34 inch) | 34 mm (1.34 inch) |
| Overall Width | 35.2 mm (1.39 inch) | 35.2 mm (1.39 inch) |