KMBSA5-4020R is a right-hand spiral bevel gear with a module of 5, 40 teeth, and a finished bore, designed for power transmission applications. It features a JIS B 1704:1978 grade 4 precision rating, a 20° pressure angle, and a 35° helix angle. The gear is made from SCM415 steel with overall carburizing heat treatment, achieving a tooth hardness of 55-60 HRC. It has an outside diameter of 133.97 mm, a total length of 120 mm, and a bore diameter of 70 mm. The gear is mounted with six M10 tapping holes and has a face width of 34 mm. Secondary machining is not permitted due to hardening.
Module 5, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA5-4020R | KMBSA5-4020R |
| Product Name | Spiral Bevel Gears (metric) | Module 5, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 150 mm (5.91 inch) | 150 mm (5.91 inch) |
| Face Width | 28 mm (1.1 inch) | 28 mm (1.1 inch) |
| Overall Width | 35.53 mm (1.4 inch) | 35.53 mm (1.4 inch) |