QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSA5-2030L

Description
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMBSA5-2030L is a metric spiral bevel gear with a module of 5 and 20 teeth, designed for left-handed applications. It is constructed from SCM415 alloy steel and undergoes overall carburizing heat treatment, resulting in a tooth hardness of 55 to 60 HRC. The gear features a pressure angle of 20 degrees and a helix angle of 35 degrees, ensuring efficient power transmission. The product is designed to handle axial thrust forces and has specific dimensions for the bore and keyway, adhering to JIS standards. The allowable torque ratings and other specifications are calculated based on assumed usage conditions, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The KMBSA5-2030L is a metric spiral bevel gear with a module of 5 and 20 teeth, designed for left-handed applications. It is constructed from SCM415 alloy steel and undergoes overall carburizing heat treatment, resulting in a tooth hardness of 55 to 60 HRC. The gear features a pressure angle of 20 degrees and a helix angle of 35 degrees, ensuring efficient power transmission. The product is designed to handle axial thrust forces and has specific dimensions for the bore and keyway, adhering to JIS standards. The allowable torque ratings and other specifications are calculated based on assumed usage conditions, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSA5-2030L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSA5-2030L
Spiral Bevel Gears (metric) KMBSA5-2030L
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSA5-2030L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSA5-2030L
Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSA5-2030L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSA5-2030L KMBSA5-2030L
Product Name Spiral Bevel Gears (metric) Module 5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 90 mm (3.54 inch) 90 mm (3.54 inch)
Face Width 36 mm (1.42 inch) 36 mm (1.42 inch)
Overall Width 57.3 mm (2.26 inch) 57.3 mm (2.26 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
KHK MM2-30J19, Module 2, 30 Tooth, Carburized Alloy Miter Gears - mm2-30j19 - KHK USA, Inc.
Specs
Gear Type Other; Miter Gears
Number of Teeth 30
Design Metric
View Details