KMBSA5-1845L is a left-hand spiral bevel gear with a module of 5, 18 teeth, and a finished bore. It is made of SCM415 steel with overall carburizing heat treatment, resulting in a tooth hardness of 55~60 HRC. The gear has a 20° pressure angle and a 35° helix angle, conforming to JIS B 1704:1978 grade 4 precision. It features a bore diameter of 80 mm, pitch diameter of 90 mm, outside diameter of 101.07 mm, and a face width of 36 mm. The total length is 135 mm, and the hub width is 36 mm. The gear has a keyway size of 10 mm wide by 3.3 mm deep, and two M8 tapped holes for mounting. The allowable bending strength torque is 433 N·m and surface durability torque is 495 N·m, with backlash between 0.14~0.34 mm. It weighs 1.07 kg.
Module 5, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA5-1845L | KMBSA5-1845L |
| Product Name | Spiral Bevel Gears (metric) | Module 5, 18 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 75 mm (2.95 inch) | 75 mm (2.95 inch) |
| Face Width | 35 mm (1.38 inch) | 35 mm (1.38 inch) |
| Overall Width | 56.89 mm (2.24 inch) | 56.89 mm (2.24 inch) |