Spiral bevel gear set with module 4, 45 teeth, right-hand helix, finished bore, and carburized SCM415 steel construction conforming to JIS B 1704:1978 grade 4 precision. Tooth hardness is 55-60 HRC, pressure angle is 20°, and helix angle is 35°. Includes two tapped holes for mounting, with a bore diameter of 80 mm, pitch diameter of 180 mm, outside diameter of 180 mm, total length of 55 mm, face width of 25 mm, and holding surface diameter of 29 mm. Keyway is 6-10 mm wide by 10 mm deep, with allowable bending strength torque of 567 N·m (57.8 kgf·m) and surface durability torque of 630 N·m (64.3 kgf·m). Backlash range is 0.12-0.27 mm. Weight is 3.92 kg. Designed for use with taper pins under heavy load conditions. No secondary machining permitted after heat treatment.
Module 4, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA4-4515R | KMBSA4-4515R |
| Product Name | Spiral Bevel Gears (metric) | Module 4, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 160 mm (6.3 inch) | 160 mm (6.3 inch) |
| Face Width | 27 mm (1.06 inch) | 27 mm (1.06 inch) |
| Overall Width | 32.08 mm (1.26 inch) | 32.08 mm (1.26 inch) |