KMBSA4-3020R is a right-handed spiral bevel gear with a module of 4, 30 teeth, and a finished bore, designed for use in power transmission applications. The gear features a 20° pressure angle and a 35° helix angle, constructed from SCM415 alloy steel with overall carburizing heat treatment resulting in a tooth hardness of 55-60 HRC. It meets JIS B 1704:1978 grade 4 precision specifications and has an outside diameter of 122.91 mm, a bore diameter of 70 mm, an overall length of 160 mm, and a crown-to-back length of 80 mm. The mounting distance is 70 mm, with a face width of 39 mm and a holding screw size of 2-M8. The gear is designed for use with taper pins for secure mounting, as secondary machining is not permissible due to case hardening.
Module 4, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA4-3020R | KMBSA4-3020R |
| Product Name | Spiral Bevel Gears (metric) | Module 4, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 80 mm (3.15 inch) | 80 mm (3.15 inch) |
| Face Width | 27 mm (1.06 inch) | 27 mm (1.06 inch) |
| Overall Width | 45.38 mm (1.79 inch) | 45.38 mm (1.79 inch) |