KMBSA4-2030L is a finished bore spiral bevel gear with a module of 4, 20 teeth, and left-hand helix orientation. It is manufactured from SCM415 steel with overall carburizing heat treatment, achieving a tooth hardness of 55~60HRC. The gear meets JIS B 1704:1978 grade 4 precision. The bore diameter is 35mm, the outside diameter is 87.34mm, the total length is 42mm, and the face width is 21mm. It features a 2-M6 tapped hole for mounting and has an allowable torque of 0.12~0.27 N·m. Secondary machining is not permitted due to carburizing, and axial thrust forces are generated during operation.
Module 4, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA4-2030L | KMBSA4-2030L |
| Product Name | Spiral Bevel Gears (metric) | Module 4, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 72 mm (2.83 inch) | 72 mm (2.83 inch) |
| Face Width | 29 mm (1.14 inch) | 29 mm (1.14 inch) |
| Overall Width | 48.03 mm (1.89 inch) | 48.03 mm (1.89 inch) |