QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSA3-4515R

Description
Module 3, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 3, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMBSA3-4515R is a right-handed spiral bevel gear with a module of 3, 45 teeth, and a finished bore. It is made of SCM415 steel with overall carburizing and a tooth hardness of 55~60 HRC, conforming to JIS B 1704:1978 Grade 4. The gear has a 20° pressure angle and 35° helix angle, with a pitch diameter of 135 mm, outside diameter of 136.24 mm, and face width of 35 mm. The hub diameter is 65 mm, crown to back length is 34.55 mm, and total length is 92.96 mm. The bore accepts two M6 mounting screws, has a keyway rated at 21 mm width × 11 mm depth, and includes a holding surface diameter of 21 mm. The allowable torque for bending strength is 234 N·m and for surface durability is 256 N·m, with backlash between 0.08~0.18 mm. The weight is 23.8 kg.

Datasheet Summary
Powered by GS/AI

KMBSA3-4515R is a right-handed spiral bevel gear with a module of 3, 45 teeth, and a finished bore. It is made of SCM415 steel with overall carburizing and a tooth hardness of 55~60 HRC, conforming to JIS B 1704:1978 Grade 4. The gear has a 20° pressure angle and 35° helix angle, with a pitch diameter of 135 mm, outside diameter of 136.24 mm, and face width of 35 mm. The hub diameter is 65 mm, crown to back length is 34.55 mm, and total length is 92.96 mm. The bore accepts two M6 mounting screws, has a keyway rated at 21 mm width × 11 mm depth, and includes a holding surface diameter of 21 mm. The allowable torque for bending strength is 234 N·m and for surface durability is 256 N·m, with backlash between 0.08~0.18 mm. The weight is 23.8 kg.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSA3-4515R - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSA3-4515R
Spiral Bevel Gears (metric) KMBSA3-4515R
Module 3, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 3, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 3, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSA3-4515R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSA3-4515R
Module 3, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSA3-4515R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSA3-4515R KMBSA3-4515R
Product Name Spiral Bevel Gears (metric) Module 3, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 120 mm (4.72 inch) 120 mm (4.72 inch)
Face Width 20 mm (0.7874 inch) 20 mm (0.7874 inch)
Overall Width 39.81 mm (1.57 inch) 39.81 mm (1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-50R1E22, Module 450 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-50r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details