KMBSA3-3020R is a spiral bevel gear with a module of 3, 30 teeth, and a right-hand helix, featuring a finished bore and made from SCM415 alloy steel with overall carburizing heat treatment, achieving a tooth hardness of 55~60HRC. It meets JIS B 1704:1978 grade 4 precision standards, has a 20° pressure angle, and a 35° helix angle. The gear has a pitch diameter of 90 mm, outside diameter of 92.21 mm, face width of 21 mm, bore diameter of 36 mm, and total length of 60 mm. It uses two M6 mounting screws and has an allowable torque rating of 0.96 N·m. The product is designed for applications requiring high hardness and precision, with no secondary machining permitted after heat treatment.
Module 3, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA3-3020R | KMBSA3-3020R |
| Product Name | Spiral Bevel Gears (metric) | Module 3, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |
| Face Width | 20 mm (0.7874 inch) | 20 mm (0.7874 inch) |
| Overall Width | 38.9 mm (1.53 inch) | 38.9 mm (1.53 inch) |