QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSA3-2030L

Description
Module 3, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 3, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMBSA3-2030L is a left-hand spiral bevel gear with a module of 3, 20 teeth, and a finished bore, designed for power transmission. It is made of SCM415 steel with overall carburizing heat treatment, achieving a tooth hardness of 55-60 HRC. The gear adheres to JIS B 1704:1978 grade 4 precision, with a 20° pressure angle and 35° helix angle. It has a bore diameter of 21 mm, an outside diameter of 65.58 mm, a total length of 32.5 mm, and a face width of 21 mm. The mounting hole pattern is two M5 threaded holes spaced 6 mm apart. Secondary machining is prohibited due to case hardening. The allowable torque is 0.46 N·m under assumed usage conditions.

Datasheet Summary
Powered by GS/AI

KMBSA3-2030L is a left-hand spiral bevel gear with a module of 3, 20 teeth, and a finished bore, designed for power transmission. It is made of SCM415 steel with overall carburizing heat treatment, achieving a tooth hardness of 55-60 HRC. The gear adheres to JIS B 1704:1978 grade 4 precision, with a 20° pressure angle and 35° helix angle. It has a bore diameter of 21 mm, an outside diameter of 65.58 mm, a total length of 32.5 mm, and a face width of 21 mm. The mounting hole pattern is two M5 threaded holes spaced 6 mm apart. Secondary machining is prohibited due to case hardening. The allowable torque is 0.46 N·m under assumed usage conditions.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSA3-2030L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSA3-2030L
Spiral Bevel Gears (metric) KMBSA3-2030L
Module 3, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 3, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 3, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSA3-2030L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSA3-2030L
Module 3, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSA3-2030L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSA3-2030L KMBSA3-2030L
Product Name Spiral Bevel Gears (metric) Module 3, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 54 mm (2.13 inch) 54 mm (2.13 inch)
Face Width 21 mm (0.8268 inch) 21 mm (0.8268 inch)
Overall Width 37.82 mm (1.49 inch) 37.82 mm (1.49 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 14
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Module 0.4, 14 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY04014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details