QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSA2.5-4518R

Description
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KMBSA2.5-4518R is a metric spiral bevel gear with a module of 2.5, 25 teeth on the pinion, 45 teeth on the gear, and a right-hand helix. It has a finished bore, SCM415 alloy steel construction, carburized heat treatment with a tooth hardness of 55-60 HRC, and complies with JIS B 1704:1978 grade 4 precision. The pressure angle is 20°, helix angle is 35°, and it features two M6 mounting holes. The pitch diameter is 112.5 mm, outside diameter is 113.49 mm, face width is 31 mm, and the allowable torque is 1.09 N·m in bending strength and 1.04 N·m in surface durability. Backlash ranges from 0.07 to 0.17 mm, and the weight is 7.58 kg.

Datasheet Summary
Powered by GS/AI

KMBSA2.5-4518R is a metric spiral bevel gear with a module of 2.5, 25 teeth on the pinion, 45 teeth on the gear, and a right-hand helix. It has a finished bore, SCM415 alloy steel construction, carburized heat treatment with a tooth hardness of 55-60 HRC, and complies with JIS B 1704:1978 grade 4 precision. The pressure angle is 20°, helix angle is 35°, and it features two M6 mounting holes. The pitch diameter is 112.5 mm, outside diameter is 113.49 mm, face width is 31 mm, and the allowable torque is 1.09 N·m in bending strength and 1.04 N·m in surface durability. Backlash ranges from 0.07 to 0.17 mm, and the weight is 7.58 kg.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSA2.5-4518R - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSA2.5-4518R
Spiral Bevel Gears (metric) KMBSA2.5-4518R
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSA2.5-4518R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSA2.5-4518R
Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSA2.5-4518R
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSA2.5-4518R KMBSA2.5-4518R
Product Name Spiral Bevel Gears (metric) Module 2.5, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 112 mm (4.43 inch) 112 mm (4.43 inch)
Face Width 17 mm (0.6693 inch) 17 mm (0.6693 inch)
Overall Width 32.43 mm (1.28 inch) 32.43 mm (1.28 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 36
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
64 D.P., 8 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y64008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details