KMBSA2.5-3020R is a right-hand spiral bevel gear with a module of 2.5, 30 teeth, and a finished bore. It is made from SCM415 material with overall carburizing and a tooth hardness of 55-60 HRC, conforming to JIS B 1704:1978 grade 4 precision. The gear has a 20° pressure angle and 35° helix angle. It features a B4-type hub with a bore diameter of 48 mm, outside diameter of 76.74 mm, and overall length of 50 mm. The mounting distance is 50 mm, face width is 30 mm, and the bore is secured by two mounting screws of size M5. The gear allows no secondary machining due to carburizing, and axial thrust forces are generated during operation. The allowable torque is 0.52 N·m.
Module 2.5, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA2.5-3020R | KMBSA2.5-3020R |
| Product Name | Spiral Bevel Gears (metric) | Module 2.5, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 50 mm (1.97 inch) | 50 mm (1.97 inch) |
| Face Width | 17 mm (0.6693 inch) | 17 mm (0.6693 inch) |
| Overall Width | 31.01 mm (1.22 inch) | 31.01 mm (1.22 inch) |