QTC METRIC GEARS Spiral Bevel Gears (metric) KMBSA2.5-2040L

Description
Module 2.5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Description
Module 2.5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5, 20-tooth left-hand spiral bevel gear with finished bore, made of SCM415 steel with overall carburizing and tooth hardness of 55~60 HRC, featuring a 20° pressure angle, 35° helix angle, B4 hub shape, 53 mm hub bore diameter, 80 mm pitch diameter, 100 mm outside diameter, 125 mm overall length, and 53.5 mm crown-to-back length, with a 10 x 3.3 mm keyway and 2-M8 mounting screws. Precision grade JIS B 1704:1978 grade 4.

Datasheet Summary
Powered by GS/AI

Module 2.5, 20-tooth left-hand spiral bevel gear with finished bore, made of SCM415 steel with overall carburizing and tooth hardness of 55~60 HRC, featuring a 20° pressure angle, 35° helix angle, B4 hub shape, 53 mm hub bore diameter, 80 mm pitch diameter, 100 mm outside diameter, 125 mm overall length, and 53.5 mm crown-to-back length, with a 10 x 3.3 mm keyway and 2-M8 mounting screws. Precision grade JIS B 1704:1978 grade 4.

Suppliers

Company
Product
Description
Supplier Links
Spiral Bevel Gears (metric) - KMBSA2.5-2040L - QTC METRIC GEARS
Hicksville, NY, USA
Spiral Bevel Gears (metric)
KMBSA2.5-2040L
Spiral Bevel Gears (metric) KMBSA2.5-2040L
Module 2.5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Module 2.5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore - KMBSA2.5-2040L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
KMBSA2.5-2040L
Module 2.5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore KMBSA2.5-2040L
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods. Bevel Gears Industries & Applications Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request. Call us: 516-328-3300

Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.

Bevel Gears Industries & Applications

Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMBSA2.5-2040L KMBSA2.5-2040L
Product Name Spiral Bevel Gears (metric) Module 2.5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Design Metric Metric
PD 50 mm (1.97 inch) 50 mm (1.97 inch)
Face Width 14 mm (0.5512 inch) 14 mm (0.5512 inch)
Overall Width 30.08 mm (1.18 inch) 30.08 mm (1.18 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-20R2E38, Module 620 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-20r2e38 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details