KMBSA2.5-2030L is a left-hand spiral bevel gear with a module of 2.5, 20 teeth, and a finished bore, designed for power transmission. It has a 20° pressure angle, 35° helix angle, and is made from SCM415 steel with overall carburizing and a tooth hardness of 55-60 HRC. The gear has a bore diameter of 20 mm, outside diameter of 54.43 mm, overall length of 55 mm, and face width of 28 mm. Mounting is via two M5 tapped holes. The maximum allowable torque is 2.61 N·m, and secondary machining is prohibited due to carburizing. The product meets JIS B 1704:1978 grade 4 precision.
Module 2.5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA2.5-2030L | KMBSA2.5-2030L |
| Product Name | Spiral Bevel Gears (metric) | Module 2.5, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 45 mm (1.77 inch) | 45 mm (1.77 inch) |
| Face Width | 18 mm (0.7087 inch) | 18 mm (0.7087 inch) |
| Overall Width | 33.19 mm (1.31 inch) | 33.19 mm (1.31 inch) |