KMBSA2-4518R is a spiral bevel gear with a module of 2, 20 teeth, and a right-hand helix direction. It features a finished bore, SCM415 alloy steel material, and overall carburizing heat treatment with a tooth hardness of 55~60 HRC. The gear tooth precision conforms to JIS B 1704:1978 grade 4, with a 20° pressure angle and 35° helix angle. It has a pitch diameter of 40 mm, outside diameter of 90.79 mm, face width of 25 mm, and a bore hub diameter of 15 mm. The keyway is 6 mm wide by 2.8 mm deep, with two M5 tapped holes for mounting. The allowable torque is 69.3 N·m (7.06 kgf·m), with backlash of 0.06~0.16 mm. The total length is 62.24 mm, and the part weighs 0.60 kg. Secondary machining is not permitted due to heat treatment hardness.
Module 2, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA2-4518R | KMBSA2-4518R |
| Product Name | Spiral Bevel Gears (metric) | Module 2, 45 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 90 mm (3.54 inch) | 90 mm (3.54 inch) |
| Face Width | 14 mm (0.5512 inch) | 14 mm (0.5512 inch) |
| Overall Width | 30.01 mm (1.18 inch) | 30.01 mm (1.18 inch) |