KMBSA2-4020R is a metric spiral bevel gear with a module of 2, 40 teeth, and a right-hand helix, designed for power transmission. It features a finished bore, is made of SCM415 steel with overall carburizing heat treatment, and has a tooth hardness of 55-60 HRC. The gear meets JIS B 1704:1978 grade 4 precision standards, has a 20° pressure angle, and a 35° helix angle. Its outside diameter is 81.06 mm, overall length is 45 mm, crown-to-back length is 29 mm, bore diameter is 45 mm, face width is 31.83 mm, and it uses two M5 mounting screws. The gear is not subject to secondary machining due to hardness. It produces axial thrust forces and requires taper pins for secure mounting on the base.
Module 2, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA2-4020R | KMBSA2-4020R |
| Product Name | Spiral Bevel Gears (metric) | Module 2, 40 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 60 mm (2.36 inch) | 60 mm (2.36 inch) |
| Face Width | 11 mm (0.4331 inch) | 11 mm (0.4331 inch) |
| Overall Width | 26.8 mm (1.06 inch) | 26.8 mm (1.06 inch) |