KMBSA2-3020R is a metric spiral bevel gear with a module of 2, 30 teeth, and a right-hand helix, designed for power transmission. It features a finished bore, carburized SCM415 steel construction with a tooth hardness of 55~60HRC, and conforms to JIS B 1704:1978 grade 4 precision. The gear has a 20° pressure angle and 35° helix angle, with an outside diameter of 61.36 mm, overall length of 26.8 mm, and bore diameter of 14 mm. The face width is 23 mm, and it includes two M5 mounting holes. Secondary machining is prohibited due to hardening. The allowable torque capacity is 0.26 N·m.
Module 2, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA2-3020R | KMBSA2-3020R |
| Product Name | Spiral Bevel Gears (metric) | Module 2, 30 Tooth Right Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |
| Face Width | 14 mm (0.5512 inch) | 14 mm (0.5512 inch) |
| Overall Width | 28.16 mm (1.11 inch) | 28.16 mm (1.11 inch) |