KMBSA2-2040L is a metric spiral bevel gear with a module of 2, 20 teeth, and a left-hand helix. It features a finished bore, a B4 hub type, and is made from SCM415 steel with overall carburizing heat treatment, achieving a tooth hardness of 55-60 HRC. The gear has a pressure angle of 20° and a helix angle of 35°, conforming to JIS B 1704:1978 grade 4 precision. Its outside diameter is 44.2 mm, overall length is 27 mm, and bore diameter is 13.75 mm. The face width is 13.75 mm, and the bore is secured with a 5×2.3 mm taper pin and two M4 tapped holes. Secondary machining is not permitted due to hardness. Axial thrust forces are generated during operation. The allowable torque is between 0.06 and 0.16 N·m.
Module 2, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA2-2040L | KMBSA2-2040L |
| Product Name | Spiral Bevel Gears (metric) | Module 2, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 40 mm (1.57 inch) | 40 mm (1.57 inch) |
| Face Width | 11 mm (0.4331 inch) | 11 mm (0.4331 inch) |
| Overall Width | 24.96 mm (0.9827 inch) | 24.96 mm (0.9827 inch) |