KMBSA2-2030L is a left-handed spiral bevel gear with a module of 2, 20 teeth, and a finished bore. It is made of SCM415 material with overall carburizing heat treatment, resulting in a tooth hardness of 55~60 HRC. The gear has a pressure angle of 20° and a helix angle of 35°, meeting JIS B 1704:1978 grade 4 precision. The bore diameter is 13.33 mm, face width is 23 mm, and the overall length is 43.49 mm. The outside diameter is 61.36 mm, and the mounting distance is 40 mm. It features two tapped holes for mounting and uses 2-M5 screws. Secondary machining is not permitted due to carburizing. Axial thrust forces are produced during operation. The part is not suitable for secondary operations after hardening.
Module 2, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore
Bevel gears are conically shaped gears produced as straight, spiral, and zerol bevel gears. The gears are commonly mounted on shafts that are perpendicular to each other. They are used to transfer mechanical energy between intersecting shafts. The shaft angle can be any angle, but bevel gears are typically used to transfer power at 90°, and the teeth are milled to interlock. As a bevel gear manufacturer, SDP/SI produces bevel gears using the Gleason® / Coniflex® (cutting) manufacturing methods.
Bevel Gears Industries & Applications
Bevel gears are used in a variety of industries, including aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few.
To satisfy customer needs and help move projects forward more efficiently, SDP/SI is a bevel gear manufacturer who offers stock inch and metric bevel gears in steel, stainless steel, aluminum, brass, nylon, and acetal; 72 pitch to 16 pitch and modules 0.5 through 8; ratios of 1:1 to 5:1 with higher ratios available upon request.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMBSA2-2030L | KMBSA2-2030L |
| Product Name | Spiral Bevel Gears (metric) | Module 2, 20 Tooth Left Handed Alloy Steel Spiral Bevel Gear with Finished Bore |
| Design | Metric | Metric |
| PD | 36 mm (1.42 inch) | 36 mm (1.42 inch) |
| Face Width | 14 mm (0.5512 inch) | 14 mm (0.5512 inch) |
| Overall Width | 28.54 mm (1.12 inch) | 28.54 mm (1.12 inch) |