Module 4, 1-start right-handed ground steel duplex worm shaft with W6 profile, 56.2 mm shaft diameter, 50 mm neck diameter, 360 mm total length, 120 mm shaft length, and 16 mm neck length, weighing 7.10 kg, designed for use with duplex worm wheels and featuring induction-hardened tooth surfaces with a hardness of 50-60 HRC, complying with KHK W 001 grade 1 precision standards.
Module 4, 1 Start Right Handed Ground Steel Duplex Worm Shaft
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKWGDLS4-R1 | KKWGDLS4-R1 |
| Product Name | Commercial & Precision Worms (metric) | Module 4, 1 Start Right Handed Ground Steel Duplex Worm Shaft |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| Material | Steel | Ground Steel / Commercial |
| OD | 70 mm (2.76 inch) | |
| Face Width | 74 mm (2.91 inch) | 74 mm (2.91 inch) |