KKWGDLS3.5-R1 is a module 3.5, 1-start, right-handed, ground steel duplex worm shaft with a W6 face shape and a total length of 330 mm. It has a shaft length of 110 mm, a neck length of 18 mm, and a shaft diameter of 48.2 mm. The worm is made from SCM440 steel with induction-hardened teeth at 50-60 HRC and meets KHK W 001 grade 1 precision. The maximum allowable axial shift is 12 mm, and it weighs 4.72 kg.
Module 3.5, 1 Start Right Handed Ground Steel Duplex Worm Shaft
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKWGDLS3.5-R1 | KKWGDLS3.5-R1 |
| Product Name | Commercial & Precision Worms (metric) | Module 3.5, 1 Start Right Handed Ground Steel Duplex Worm Shaft |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| Material | Steel | Ground Steel / Commercial |
| OD | 60 mm (2.36 inch) | |
| Face Width | 62 mm (2.44 inch) | 62 mm (2.44 inch) |