KKWGDLS2-R1 is a duplex worm shaft with a nominal module of 2 and 1 start, right-handed, designed for use with duplex worm wheels. It has a W6 thread shape, a bore diameter of 26.2 mm, a pitch diameter of 31 mm, an outside diameter of 35 mm, a hub width of 22 mm, and a total length of 220 mm. The shaft has a maximum allowable shift of 8 mm and weighs 1.17 kg. It is made from SCM440 steel with induction-hardened tooth surfaces, hardened to 50-60 HRC, and meets KHK W 001 grade 1 precision standards.
Module 2, 1 Start Right Handed Ground Steel Duplex Worm Shaft
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKWGDLS2-R1 | KKWGDLS2-R1 |
| Product Name | Commercial & Precision Worms (metric) | Module 2, 1 Start Right Handed Ground Steel Duplex Worm Shaft |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| Material | Steel | Ground Steel / Commercial |
| OD | 35 mm (1.38 inch) | |
| Face Width | 36 mm (1.42 inch) | 36 mm (1.42 inch) |