The KKWGDLS2.5-R1 is a module 2.5, 1-start, right-handed, ground steel duplex worm shaft with a W6 face shape, 18 mm bore, 30 mm hub diameter, 37 mm pitch diameter, 42 mm outside diameter, 48 mm face width, 17 mm hub width, and 260 mm total length. The shaft length is 85 mm, the neck length is 16 mm, the neck diameter is 30 mm, and the shaft diameter is 36.2 mm. It has a maximum allowable shift of 29 mm and weighs 2.00 kg. The worm is made of SCM440 steel with induction-hardened tooth surfaces ranging from 50 to 60 HRC. Precision grade is KHK W 001 grade 1. The normal pressure angle is 17° 30'.
Module 2.5, 1 Start Right Handed Ground Steel Duplex Worm Shaft
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKWGDLS2.5-R1 | KKWGDLS2.5-R1 |
| Product Name | Commercial & Precision Worms (metric) | Module 2.5, 1 Start Right Handed Ground Steel Duplex Worm Shaft |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| Material | Steel | Ground Steel / Commercial |
| OD | 42 mm (1.65 inch) | |
| Face Width | 48 mm (1.89 inch) | 48 mm (1.89 inch) |