Module 1.5, 1-start right-handed ground steel duplex worm shaft with W6 shape, 190 mm total length, 66 mm shaft length, 12 mm neck length, 26.2 mm shaft diameter, and 0.74 kg weight. Precision grade KHK W 001 grade 1. Material is SCM440 with thermal refinement and tooth surface induction hardening to 50-60 HRC. Nominal lead angle is 3°26'.
Module 1.5, 1 Start Right Handed Ground Steel Duplex Worm Shaft
A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel).
For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand).
A worm revolves on a shaft that’s perpendicular to the worm gear and the shaft angle is typically 90°. Because the teeth gradually mesh as the worm rotates, there is low noise and low vibration.
For more about worm gear mesh geometry follow this link.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKWGDLS1.5-R1 | KKWGDLS1.5-R1 |
| Product Name | Commercial & Precision Worms (metric) | Module 1.5, 1 Start Right Handed Ground Steel Duplex Worm Shaft |
| Design | Metric | |
| Pressure Angle | 20° | 17.5 ° |
| Material | Steel | Ground Steel / Commercial |
| OD | 28 mm (1.1 inch) | |
| Face Width | 28 mm (1.1 inch) | 28 mm (1.1 inch) |