QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-80LJ32

Description
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore
Request a Quote
Description
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gears with 80 teeth, left-handed helix, and a 25 mm bore. Precision grade complies with JIS grade N6 (JIS B1702-1: 1998) and JIS grade 2 (JIS B1702: 1976). Teeth are standard full depth with a 20° transverse pressure angle and 21°30' helix angle. Made from SCM440 with induction-hardened tooth surfaces at 50-60 HRC. Axial thrust forces are produced. Theoretical backlash is 0.14-0.24 mm. Allowable torque is 799 N·m (81.4 kgf·m). Total length is 301 mm, face width is 16 mm, hub width is 13 mm, outside diameter is 164 mm, pitch diameter is 160 mm. Hub diameter is not specified beyond the bore. No secondary operations permitted on tooth surfaces due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gears with 80 teeth, left-handed helix, and a 25 mm bore. Precision grade complies with JIS grade N6 (JIS B1702-1: 1998) and JIS grade 2 (JIS B1702: 1976). Teeth are standard full depth with a 20° transverse pressure angle and 21°30' helix angle. Made from SCM440 with induction-hardened tooth surfaces at 50-60 HRC. Axial thrust forces are produced. Theoretical backlash is 0.14-0.24 mm. Allowable torque is 799 N·m (81.4 kgf·m). Total length is 301 mm, face width is 16 mm, hub width is 13 mm, outside diameter is 164 mm, pitch diameter is 160 mm. Hub diameter is not specified beyond the bore. No secondary operations permitted on tooth surfaces due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-80LJ32 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-80LJ32
Commercial & Precision Helical Gears (metric) KKHG2-80LJ32
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore

Module 2, 80 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore

Supplier's Site Datasheet
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore - KKHG2-80LJ32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore
KKHG2-80LJ32
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore KKHG2-80LJ32
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-80LJ32 KKHG2-80LJ32
Product Name Commercial & Precision Helical Gears (metric) Module 2, 80 Tooth, Left Handed Ground Helical Gear with Finished 32mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 80 80
Design Metric
Pressure Angle 20° 20°
PD 160 mm (6.3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Helical Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Helical
Gear Center Center Bore
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Module 3, 64 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK30064A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details