QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-80L

Description
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKHG2-80L is a left-handed ground helical gear with a module of 2 and 80 teeth. It features a plain bore and is designed for precision applications. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening on the tooth surface, achieving a hardness of 50 to 60 HRC. The gear has a transverse pressure angle of 20° and a helix angle of 21¬830'. The allowable torque for this gear is 799 N¬?m, with a corresponding weight of 2.93 kg. Backlash is specified to be between 0.14 to 0.24 mm. This gear is suitable for applications requiring high precision and durability, making it a viable option for engineers seeking reliable helical gears for their projects.

Datasheet Summary
Powered by GS/AI

The KKHG2-80L is a left-handed ground helical gear with a module of 2 and 80 teeth. It features a plain bore and is designed for precision applications. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening on the tooth surface, achieving a hardness of 50 to 60 HRC. The gear has a transverse pressure angle of 20° and a helix angle of 21¬830'. The allowable torque for this gear is 799 N¬?m, with a corresponding weight of 2.93 kg. Backlash is specified to be between 0.14 to 0.24 mm. This gear is suitable for applications requiring high precision and durability, making it a viable option for engineers seeking reliable helical gears for their projects.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-80L - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-80L
Commercial & Precision Helical Gears (metric) KKHG2-80L
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Plain Bore

Module 2, 80 Tooth, Left Handed Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Plain Bore - KKHG2-80L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Plain Bore
KKHG2-80L
Module 2, 80 Tooth, Left Handed Ground Helical Gear with Plain Bore KKHG2-80L
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-80L KKHG2-80L
Product Name Commercial & Precision Helical Gears (metric) Module 2, 80 Tooth, Left Handed Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 80 80
Design Metric
Pressure Angle 20° 20°
PD 160 mm (6.3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-40R1E38, Module 440 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-40r1e38 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 72 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 72
Design English
View Details