QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-52RJ30

Description
Module 2, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
Request a Quote
Description
Module 2, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KKHG2-52RJ30 is a precision helical gear with a module of 2 and 52 teeth, designed for right-hand rotation. It features a finished bore of 30mm, making it suitable for various applications requiring precise motion transfer. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear's specifications include a transverse pressure angle of 20° and a helix angle of 21¬830'. The allowable torque for this gear is 326 N¬?m, with a backlash of 0.14 to 0.24 mm. This gear is classified under JIS grade N6 for precision, ensuring high performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The KKHG2-52RJ30 is a precision helical gear with a module of 2 and 52 teeth, designed for right-hand rotation. It features a finished bore of 30mm, making it suitable for various applications requiring precise motion transfer. The gear is manufactured from SCM440 material and undergoes thermal refinement with induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear's specifications include a transverse pressure angle of 20° and a helix angle of 21¬830'. The allowable torque for this gear is 326 N¬?m, with a backlash of 0.14 to 0.24 mm. This gear is classified under JIS grade N6 for precision, ensuring high performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-52RJ30 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-52RJ30
Commercial & Precision Helical Gears (metric) KKHG2-52RJ30
Module 2, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore

Module 2, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore

Supplier's Site Datasheet
Module 2, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore - KKHG2-52RJ30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
KKHG2-52RJ30
Module 2, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore KKHG2-52RJ30
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-52RJ30 KKHG2-52RJ30
Product Name Commercial & Precision Helical Gears (metric) Module 2, 52 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 52 52
Design Metric
Pressure Angle 20° 20°
PD 104 mm (4.09 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 32
Design Metric
View Details
24 D.P., 96 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24096A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 96
Design English
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details