QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-52LJ30

Description
Module 2, 52 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
Request a Quote
Description
Module 2, 52 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear, left-handed, with 52 teeth, 30 mm bore, 104 mm pitch diameter, and 108 mm outside diameter, featuring a 16 mm face width, 13 mm hub width, and 29 mm total length. Material is SCM440 with induction-hardened tooth surfaces at 50-60 HRC. Precision grade complies with JIS B1702-1:1998 Grade N6 and JIS B1702:1976 Grade 2. Helix angle is 21°30', transverse pressure angle is 20°, and backlash ranges from 0.14 to 0.24 mm. Allowable torque is 33.2 kgf·m based on surface durability. Axial thrust forces are generated due to helical design. Secondary operations on tooth areas are prohibited due to hardness.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear, left-handed, with 52 teeth, 30 mm bore, 104 mm pitch diameter, and 108 mm outside diameter, featuring a 16 mm face width, 13 mm hub width, and 29 mm total length. Material is SCM440 with induction-hardened tooth surfaces at 50-60 HRC. Precision grade complies with JIS B1702-1:1998 Grade N6 and JIS B1702:1976 Grade 2. Helix angle is 21°30', transverse pressure angle is 20°, and backlash ranges from 0.14 to 0.24 mm. Allowable torque is 33.2 kgf·m based on surface durability. Axial thrust forces are generated due to helical design. Secondary operations on tooth areas are prohibited due to hardness.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-52LJ30 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-52LJ30
Commercial & Precision Helical Gears (metric) KKHG2-52LJ30
Module 2, 52 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore

Module 2, 52 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore

Supplier's Site Datasheet
Module 2, 52 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore - KKHG2-52LJ30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 52 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
KKHG2-52LJ30
Module 2, 52 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore KKHG2-52LJ30
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-52LJ30 KKHG2-52LJ30
Product Name Commercial & Precision Helical Gears (metric) Module 2, 52 Tooth, Left Handed Ground Helical Gear with Finished 30mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 52 52
Design Metric
Pressure Angle 20° 20°
PD 104 mm (4.09 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details