QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-60RJ25

Description
Module 2.5, 60 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore
Request a Quote
Description
Module 2.5, 60 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 right-hand ground helical gear with 60 teeth, made of SCM440 with induction-hardened tooth surfaces at 50-60 HRC, featuring a 20 mm face width, 80 mm hub diameter, 150 mm pitch diameter, 155 mm outside diameter, 34 mm total length, and a bore diameter of 25 mm. The gear has a helix angle of 21°30', transverse pressure angle of 20°, and meets JIS grade N6 (JIS B1702-1: 1998) and JIS grade 2 (JIS B1702: 1976) precision standards. It has an allowable torque of 890 N·m (90.8 kgf·m) and a theoretical normal backlash of 0.14-0.24 mm. Axial thrust forces are generated during operation. Secondary operations on tooth areas are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2.5 right-hand ground helical gear with 60 teeth, made of SCM440 with induction-hardened tooth surfaces at 50-60 HRC, featuring a 20 mm face width, 80 mm hub diameter, 150 mm pitch diameter, 155 mm outside diameter, 34 mm total length, and a bore diameter of 25 mm. The gear has a helix angle of 21°30', transverse pressure angle of 20°, and meets JIS grade N6 (JIS B1702-1: 1998) and JIS grade 2 (JIS B1702: 1976) precision standards. It has an allowable torque of 890 N·m (90.8 kgf·m) and a theoretical normal backlash of 0.14-0.24 mm. Axial thrust forces are generated during operation. Secondary operations on tooth areas are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-60RJ25 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-60RJ25
Commercial & Precision Helical Gears (metric) KKHG2.5-60RJ25
Module 2.5, 60 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore

Module 2.5, 60 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore

Supplier's Site Datasheet
Module 2.5, 60 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore - KKHG2.5-60RJ25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 60 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore
KKHG2.5-60RJ25
Module 2.5, 60 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore KKHG2.5-60RJ25
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-60RJ25 KKHG2.5-60RJ25
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 60 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 60 60
Design Metric
Pressure Angle 20° 20°
PD 150 mm (5.91 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details