QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-52RJ45

Description
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore
Request a Quote
Description
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 right-hand ground helical gear with 52 teeth, 80 mm bore, 130 mm pitch diameter, 135 mm outside diameter, 20 mm face width, 14 mm hub width, and 34 mm total length, made of SCM440 with induction-hardened teeth (50-60 HRC), conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a 21°30' helix angle, 20° transverse pressure angle, standard full-depth teeth, and a theoretical backlash of 0.14-0.24 mm. Allowable torque is 37.7 N·m (bending strength) and 66.5 kgf·m (surface durability). Axial thrust forces are produced; secondary operations on teeth are prohibited due to hardness.

Datasheet Summary
Powered by GS/AI

Module 2.5 right-hand ground helical gear with 52 teeth, 80 mm bore, 130 mm pitch diameter, 135 mm outside diameter, 20 mm face width, 14 mm hub width, and 34 mm total length, made of SCM440 with induction-hardened teeth (50-60 HRC), conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a 21°30' helix angle, 20° transverse pressure angle, standard full-depth teeth, and a theoretical backlash of 0.14-0.24 mm. Allowable torque is 37.7 N·m (bending strength) and 66.5 kgf·m (surface durability). Axial thrust forces are produced; secondary operations on teeth are prohibited due to hardness.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-52RJ45 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-52RJ45
Commercial & Precision Helical Gears (metric) KKHG2.5-52RJ45
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore

Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore

Supplier's Site Datasheet
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore - KKHG2.5-52RJ45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore
KKHG2.5-52RJ45
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore KKHG2.5-52RJ45
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-52RJ45 KKHG2.5-52RJ45
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 45mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 52 52
Design Metric
Pressure Angle 20° 20°
PD 130 mm (5.12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Mitre & Bevel Gears - 1828012 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
PD 1.5 mm (0.0591 inch)
View Details