QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-52RJ25

Description
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore
Request a Quote Datasheet
Description
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-52RJ25 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-52RJ25
Commercial & Precision Helical Gears (metric) KKHG2.5-52RJ25
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore

Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore

Supplier's Site Datasheet
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore - KKHG2.5-52RJ25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore
KKHG2.5-52RJ25
Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore KKHG2.5-52RJ25
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-52RJ25 KKHG2.5-52RJ25
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 52 Tooth, Right Hand Ground Helical Gear with Finished 25mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 52 52
Design Metric
Pressure Angle 20° 20°
PD 130 mm (5.12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.4, 45 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04045 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 45
Design Metric
View Details