QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-45RJ28

Description
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore
Request a Quote
Description
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 right-handed ground helical gear with 45 teeth, SCM440 material, induction hardened tooth surface at 50-60 HRC, JIS grade N6 precision, 21°30' helix angle, 20° transverse pressure angle, 25 mm face width, 75 mm hub diameter, 112.5 mm pitch diameter, 117.5 mm outside diameter, 34 mm total length, and allowable torque of 31.6 N·m bending strength and 48.3 N·m surface durability. Backlash ranges from 0.14 to 0.24 mm. Axial thrust forces are generated. No secondary operations permitted on tooth areas.

Datasheet Summary
Powered by GS/AI

Module 2.5 right-handed ground helical gear with 45 teeth, SCM440 material, induction hardened tooth surface at 50-60 HRC, JIS grade N6 precision, 21°30' helix angle, 20° transverse pressure angle, 25 mm face width, 75 mm hub diameter, 112.5 mm pitch diameter, 117.5 mm outside diameter, 34 mm total length, and allowable torque of 31.6 N·m bending strength and 48.3 N·m surface durability. Backlash ranges from 0.14 to 0.24 mm. Axial thrust forces are generated. No secondary operations permitted on tooth areas.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-45RJ28 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-45RJ28
Commercial & Precision Helical Gears (metric) KKHG2.5-45RJ28
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore

Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore - KKHG2.5-45RJ28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore
KKHG2.5-45RJ28
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore KKHG2.5-45RJ28
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-45RJ28 KKHG2.5-45RJ28
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Finished 28mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 45 45
Design Metric
Pressure Angle 20° 20°
PD 113 mm (4.45 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK KHG1.5-50RJ35, Module 1.5, 50 Tooth, Right Hand, Ground Helical Gears - khg1-5-50rj35 - KHK USA, Inc.
Specs
Gear Type Helical; Other; Helical Gears
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details