QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-45R

Description
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5, 45-tooth, right-hand ground helical gear made of SCM440 steel with induction-hardened teeth (50-60 HRC), featuring a plain bore, 75 mm hub diameter, 112.5 mm pitch diameter, 117.5 mm outside diameter, 20 mm face width, 14 mm hub width, and 34 mm total length. It complies with JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards, has a 20° transverse pressure angle, 21°30′ helix angle, and allowable torque of 31.6 N·m (bending strength) and 48.3 N·m (surface durability). Backlash ranges from 0.14 to 0.24 mm. Axial thrust forces are generated, and no secondary operations are permitted on tooth areas due to hardness.

Datasheet Summary
Powered by GS/AI

Module 2.5, 45-tooth, right-hand ground helical gear made of SCM440 steel with induction-hardened teeth (50-60 HRC), featuring a plain bore, 75 mm hub diameter, 112.5 mm pitch diameter, 117.5 mm outside diameter, 20 mm face width, 14 mm hub width, and 34 mm total length. It complies with JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards, has a 20° transverse pressure angle, 21°30′ helix angle, and allowable torque of 31.6 N·m (bending strength) and 48.3 N·m (surface durability). Backlash ranges from 0.14 to 0.24 mm. Axial thrust forces are generated, and no secondary operations are permitted on tooth areas due to hardness.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-45R - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-45R
Commercial & Precision Helical Gears (metric) KKHG2.5-45R
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Plain Bore

Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Plain Bore - KKHG2.5-45R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Plain Bore
KKHG2.5-45R
Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Plain Bore KKHG2.5-45R
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-45R KKHG2.5-45R
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 45 Tooth, Right Hand Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 45 45
Design Metric
Pressure Angle 20° 20°
PD 113 mm (4.45 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2mm Normal Module, 26 Teeth, 20° Pressure Angle, Steel Spur Gear - A 1C 7MYK20026L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Helical; Rack
Number of Teeth 26
Direction Left
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details