The KKHG2.5-45LJ25 is a precision helical gear with a module of 2.5 and 45 teeth, designed for left-handed applications. It features a finished bore diameter of 25 mm and is constructed from SCM440 material, which undergoes thermal refinement and induction hardening for enhanced durability. The gear has a transverse pressure angle of 20° and a helix angle of 21¬830', ensuring efficient power transmission. The tooth hardness ranges from 50 to 60 HRC, providing a robust performance under load. The allowable torque for this gear is 310 N¬?m, with a weight of 1.92 kg. Backlash is specified between 0.14 to 0.24 mm, making it suitable for applications requiring precise movement. This gear is part of a series that includes various configurations, but it is not interchangeable with KSH type helical gears.
Module 2.5, 45 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore
You May Also Need:
Shafts
Bearings
Couplings
Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.
Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.
Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKHG2.5-45LJ25 | KKHG2.5-45LJ25 |
| Product Name | Commercial & Precision Helical Gears (metric) | Module 2.5, 45 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore |
| Gear Type | Helical | Helical; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 113 mm (4.45 inch) |