QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-44LJ45

Description
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore
Request a Quote
Description
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 left-handed ground helical gear made of SCM440 with induction-hardened tooth surfaces (50-60 HRC), JIS grade N6 precision, 21°30' helix angle, 20° transverse pressure angle, and 25 mm face width. The gear has 44 teeth, a 75 mm hub diameter, 110 mm pitch diameter, 115 mm outside diameter, 14 mm hub width, and 34 mm total length. Allowable torque is 451 N·m (46.0 kgf·m) for surface durability and 302 N·m (30.8 kgf·m) for bending strength, with backlash ranging from 0.14 to 0.24 mm. The gear produces axial thrust forces and cannot undergo secondary operations on tooth areas due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2.5 left-handed ground helical gear made of SCM440 with induction-hardened tooth surfaces (50-60 HRC), JIS grade N6 precision, 21°30' helix angle, 20° transverse pressure angle, and 25 mm face width. The gear has 44 teeth, a 75 mm hub diameter, 110 mm pitch diameter, 115 mm outside diameter, 14 mm hub width, and 34 mm total length. Allowable torque is 451 N·m (46.0 kgf·m) for surface durability and 302 N·m (30.8 kgf·m) for bending strength, with backlash ranging from 0.14 to 0.24 mm. The gear produces axial thrust forces and cannot undergo secondary operations on tooth areas due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-44LJ45 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-44LJ45
Commercial & Precision Helical Gears (metric) KKHG2.5-44LJ45
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore

Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore

Supplier's Site Datasheet
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore - KKHG2.5-44LJ45 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore
KKHG2.5-44LJ45
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore KKHG2.5-44LJ45
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-44LJ45 KKHG2.5-44LJ45
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Finished 45mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 44 44
Design Metric
Pressure Angle 20° 20°
PD 110 mm (4.33 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 5215875 - RS Components, Ltd.
Specs
Number of Teeth 30
Design Metric
Material Hardened; Steel
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Module 0.75, 65 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7065 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 65
Design Metric
View Details