QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-44L

Description
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2.5, 44 teeth, left-handed helix, and plain bore, made from SCM440 steel with induction-hardened tooth surfaces (50~60HRC), meeting JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. Features a 75 mm hub diameter, 110 mm pitch diameter, 115 mm outside diameter, 20 mm face width, 14 mm hub width, and 34 mm total length. Allows torque of 451 N·m (46.0 kgf·m) for surface durability and 302 N·m (30.8 kgf·m) for bending strength, with nominal backlash of 0.14~0.24 mm. Produces axial thrust forces and cannot undergo secondary operations on tooth areas due to induction hardening.

Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2.5, 44 teeth, left-handed helix, and plain bore, made from SCM440 steel with induction-hardened tooth surfaces (50~60HRC), meeting JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards. Features a 75 mm hub diameter, 110 mm pitch diameter, 115 mm outside diameter, 20 mm face width, 14 mm hub width, and 34 mm total length. Allows torque of 451 N·m (46.0 kgf·m) for surface durability and 302 N·m (30.8 kgf·m) for bending strength, with nominal backlash of 0.14~0.24 mm. Produces axial thrust forces and cannot undergo secondary operations on tooth areas due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-44L - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-44L
Commercial & Precision Helical Gears (metric) KKHG2.5-44L
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Plain Bore

Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Plain Bore - KKHG2.5-44L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Plain Bore
KKHG2.5-44L
Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Plain Bore KKHG2.5-44L
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-44L KKHG2.5-44L
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 44 Tooth, Left Handed Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 44 44
Design Metric
Pressure Angle 20° 20°
PD 110 mm (4.33 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG4-40R1E22, Module 440 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-40r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1.5, 64 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW15064A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details