Ground helical gear with module 2.5, 40 teeth, left-hand helix, made from SCM440 steel with induction-hardened tooth surfaces yielding 50-60 HRC hardness, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a 21°30' helix angle, 20° transverse pressure angle, standard full-depth teeth, 125 mm pitch diameter, 130 mm outside diameter, 20 mm face width, 34 mm total length, and allowable torque of 268 N·m (27.3 kgf·m) for bending strength and 365 N·m (37.2 kgf·m) for surface durability, with backlash ranging from 0.12 to 0.22 mm. Secondary operations on the teeth are prohibited due to induction hardening, and the gear produces axial thrust forces. Physical dimensions and torque values are specific to the KKHG2.5-40L variant.
Module 2.5, 40 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
You May Also Need:
Shafts
Bearings
Couplings
Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.
Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.
Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKHG2.5-40LJ28 | KKHG2.5-40LJ28 |
| Product Name | Commercial & Precision Helical Gears (metric) | Module 2.5, 40 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore |
| Gear Type | Helical | Helical; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 100 mm (3.94 inch) |