QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-40L

Description
Module 2.5, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 2.5, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2.5, 40 teeth, left-hand helix, and plain bore, made of SCM440 steel with induction-hardened teeth at 50 to 60 HRC, conforming to JIS grade N6 (JIS B1702-1: 1998) and JIS grade 2 (JIS B1702: 1976). The gear has a pitch diameter of 100 mm, outside diameter of 105 mm, face width of 20 mm, hub width of 14 mm, and total length of 34 mm. It has an allowable torque of 268 N·m for bending strength and 365 N·m for surface durability, with a theoretical backlash of 0.12 to 0.22 mm and a weight of 1.53 kg. Axial thrust forces are produced, and no secondary operations are permitted on the tooth face due to induction hardening.

Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2.5, 40 teeth, left-hand helix, and plain bore, made of SCM440 steel with induction-hardened teeth at 50 to 60 HRC, conforming to JIS grade N6 (JIS B1702-1: 1998) and JIS grade 2 (JIS B1702: 1976). The gear has a pitch diameter of 100 mm, outside diameter of 105 mm, face width of 20 mm, hub width of 14 mm, and total length of 34 mm. It has an allowable torque of 268 N·m for bending strength and 365 N·m for surface durability, with a theoretical backlash of 0.12 to 0.22 mm and a weight of 1.53 kg. Axial thrust forces are produced, and no secondary operations are permitted on the tooth face due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-40L - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-40L
Commercial & Precision Helical Gears (metric) KKHG2.5-40L
Module 2.5, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore

Module 2.5, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 2.5, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore - KKHG2.5-40L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore
KKHG2.5-40L
Module 2.5, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore KKHG2.5-40L
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-40L KKHG2.5-40L
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 40 Tooth, Left Handed Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 40 40
Design Metric
Pressure Angle 20° 20°
PD 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
32 D.P., 48 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32048 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design English
View Details