QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-36L

Description
Module 2.5, 36 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 2.5, 36 Tooth, Left Handed Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2.5, 36 teeth, left-hand helix, plain bore, induction-hardened tooth surface at 50~60HRC, made from SCM440 steel, with a pitch diameter of 90 mm, outside diameter of 95 mm, face width of 20 mm, hub width of 14 mm, total length of 34 mm, and allowable torque of 302 N·m (30.8 kgf·m) for surface durability. JIS grade 2 (JIS B1702: 1976) and JIS grade N6 (JIS B1702-1: 1998) precision ratings apply. Backlash is 0.12~0.22 mm. Axial thrust forces are produced and secondary operations on teeth are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2.5, 36 teeth, left-hand helix, plain bore, induction-hardened tooth surface at 50~60HRC, made from SCM440 steel, with a pitch diameter of 90 mm, outside diameter of 95 mm, face width of 20 mm, hub width of 14 mm, total length of 34 mm, and allowable torque of 302 N·m (30.8 kgf·m) for surface durability. JIS grade 2 (JIS B1702: 1976) and JIS grade N6 (JIS B1702-1: 1998) precision ratings apply. Backlash is 0.12~0.22 mm. Axial thrust forces are produced and secondary operations on teeth are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-36L - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-36L
Commercial & Precision Helical Gears (metric) KKHG2.5-36L
Module 2.5, 36 Tooth, Left Handed Ground Helical Gear with Plain Bore

Module 2.5, 36 Tooth, Left Handed Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 2.5, 36 Tooth, Left Handed Ground Helical Gear with Plain Bore - KKHG2.5-36L - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 36 Tooth, Left Handed Ground Helical Gear with Plain Bore
KKHG2.5-36L
Module 2.5, 36 Tooth, Left Handed Ground Helical Gear with Plain Bore KKHG2.5-36L
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-36L KKHG2.5-36L
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 36 Tooth, Left Handed Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 36 36
Design Metric
Pressure Angle 20° 20°
PD 90 mm (3.54 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 15 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Mitre & Bevel Gears - 5216014 - RS Components, Ltd.
Specs
Number of Teeth 15
Design Metric
Material Hardened; Steel
View Details