QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-28RJ35

Description
Module 2.5, 28 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore
Request a Quote
Description
Module 2.5, 28 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 right-hand ground helical gear with 28 teeth, 20 mm face width, 20 mm bore, 70 mm hub diameter, and 14 mm hub width, made of SCM440 steel with induction hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). Axial thrust forces are generated due to the 21°30' helix angle. Theoretical normal backlash is 0.12-0.22 mm. No secondary operations are permitted on the tooth surface due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2.5 right-hand ground helical gear with 28 teeth, 20 mm face width, 20 mm bore, 70 mm hub diameter, and 14 mm hub width, made of SCM440 steel with induction hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). Axial thrust forces are generated due to the 21°30' helix angle. Theoretical normal backlash is 0.12-0.22 mm. No secondary operations are permitted on the tooth surface due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-28RJ35 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-28RJ35
Commercial & Precision Helical Gears (metric) KKHG2.5-28RJ35
Module 2.5, 28 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore

Module 2.5, 28 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore

Supplier's Site Datasheet
Module 2.5, 28 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore - KKHG2.5-28RJ35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 28 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore
KKHG2.5-28RJ35
Module 2.5, 28 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore KKHG2.5-28RJ35
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-28RJ35 KKHG2.5-28RJ35
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 28 Tooth, Right Hand Ground Helical Gear with Finished 35mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 28 28
Design Metric
Pressure Angle 20° 20°
PD 70 mm (2.76 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 55 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05055 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 55
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details