QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-24R

Description
Module 2.5, 24 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 2.5, 24 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 right-hand ground helical gear with 24 teeth, standard full-depth teeth at a 20° transverse pressure angle and 21°30' helix angle, made from SCM440 with induction-hardened tooth surfaces at 50-60 HRC, featuring a plain bore of 20 mm, hub diameter of 48 mm, pitch diameter of 60 mm, outside diameter of 65 mm, face width of 20 mm, hub width of 14 mm, and total length of 34 mm. It has an allowable bending strength torque of 143 N·m and surface durability torque of 122 N·m, with backlash of 0.12-0.22 mm and a weight of 0.57 kg. The gear meets JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards.

Datasheet Summary
Powered by GS/AI

Module 2.5 right-hand ground helical gear with 24 teeth, standard full-depth teeth at a 20° transverse pressure angle and 21°30' helix angle, made from SCM440 with induction-hardened tooth surfaces at 50-60 HRC, featuring a plain bore of 20 mm, hub diameter of 48 mm, pitch diameter of 60 mm, outside diameter of 65 mm, face width of 20 mm, hub width of 14 mm, and total length of 34 mm. It has an allowable bending strength torque of 143 N·m and surface durability torque of 122 N·m, with backlash of 0.12-0.22 mm and a weight of 0.57 kg. The gear meets JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976) precision standards.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-24R - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-24R
Commercial & Precision Helical Gears (metric) KKHG2.5-24R
Module 2.5, 24 Tooth, Right Hand Ground Helical Gear with Plain Bore

Module 2.5, 24 Tooth, Right Hand Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 2.5, 24 Tooth, Right Hand Ground Helical Gear with Plain Bore - KKHG2.5-24R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 24 Tooth, Right Hand Ground Helical Gear with Plain Bore
KKHG2.5-24R
Module 2.5, 24 Tooth, Right Hand Ground Helical Gear with Plain Bore KKHG2.5-24R
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-24R KKHG2.5-24R
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 24 Tooth, Right Hand Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 24 24
Design Metric
Pressure Angle 20° 20°
PD 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
Module 0.75, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details