QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-22RJ22

Description
Module 2.5, 22 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Request a Quote
Description
Module 2.5, 22 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 right-hand ground helical gear with 22 teeth, made of SCM440 steel with induction-hardened tooth surfaces (50-60 HRC), featuring a 20° transverse pressure angle, 21°30' helix angle, and JIS grade N6 precision. The gear has a 20 mm face width, 55 mm pitch diameter, 60 mm outside diameter, 14 mm hub width, 34 mm total length, and a bore diameter of 22 mm. It has a rated allowable torque of 127 N·m (bending strength) and 101 N·m (surface durability), with a theoretical backlash of 0.12-0.22 mm. Axial thrust forces are generated during operation. Secondary operations on the tooth surface are not permitted due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2.5 right-hand ground helical gear with 22 teeth, made of SCM440 steel with induction-hardened tooth surfaces (50-60 HRC), featuring a 20° transverse pressure angle, 21°30' helix angle, and JIS grade N6 precision. The gear has a 20 mm face width, 55 mm pitch diameter, 60 mm outside diameter, 14 mm hub width, 34 mm total length, and a bore diameter of 22 mm. It has a rated allowable torque of 127 N·m (bending strength) and 101 N·m (surface durability), with a theoretical backlash of 0.12-0.22 mm. Axial thrust forces are generated during operation. Secondary operations on the tooth surface are not permitted due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-22RJ22 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-22RJ22
Commercial & Precision Helical Gears (metric) KKHG2.5-22RJ22
Module 2.5, 22 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore

Module 2.5, 22 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore

Supplier's Site Datasheet
Module 2.5, 22 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore - KKHG2.5-22RJ22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 22 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
KKHG2.5-22RJ22
Module 2.5, 22 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore KKHG2.5-22RJ22
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-22RJ22 KKHG2.5-22RJ22
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 22 Tooth, Right Hand Ground Helical Gear with Finished 22mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 22 22
Design Metric
Pressure Angle 20° 20°
PD 55 mm (2.17 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details