QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2.5-20R

Description
Module 2.5, 20 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Description
Module 2.5, 20 Tooth, Right Hand Ground Helical Gear with Plain Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2.5, 20 teeth, right-hand helix, and plain bore, made of SCM440 material with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a transverse pressure angle of 20°, helix angle of 21°30', and a face width of 20 mm. Allowable torque is 111 N·m (bending strength) and 81.3 N·m (surface durability), with theoretical backlash of 0.10-0.20 mm. Axial thrust forces are generated and secondary operations on the teeth are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2.5, 20 teeth, right-hand helix, and plain bore, made of SCM440 material with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a transverse pressure angle of 20°, helix angle of 21°30', and a face width of 20 mm. Allowable torque is 111 N·m (bending strength) and 81.3 N·m (surface durability), with theoretical backlash of 0.10-0.20 mm. Axial thrust forces are generated and secondary operations on the teeth are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2.5-20R - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2.5-20R
Commercial & Precision Helical Gears (metric) KKHG2.5-20R
Module 2.5, 20 Tooth, Right Hand Ground Helical Gear with Plain Bore

Module 2.5, 20 Tooth, Right Hand Ground Helical Gear with Plain Bore

Supplier's Site Datasheet
Module 2.5, 20 Tooth, Right Hand Ground Helical Gear with Plain Bore - KKHG2.5-20R - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 20 Tooth, Right Hand Ground Helical Gear with Plain Bore
KKHG2.5-20R
Module 2.5, 20 Tooth, Right Hand Ground Helical Gear with Plain Bore KKHG2.5-20R
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2.5-20R KKHG2.5-20R
Product Name Commercial & Precision Helical Gears (metric) Module 2.5, 20 Tooth, Right Hand Ground Helical Gear with Plain Bore
Gear Type Helical Helical; Rack
Number of Teeth 20 20
Design Metric
Pressure Angle 20° 20°
PD 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 50 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details