QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-48RJ32

Description
Module 2, 48 Tooth, Right Hand Ground Helical Gear with Finished 32mm Bore
Request a Quote
Description
Module 2, 48 Tooth, Right Hand Ground Helical Gear with Finished 32mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 48 teeth, right-hand helix, and a 32 mm bore, featuring a tooth hardness of 50-60 HRC, 21°30' helix angle, 20° transverse pressure angle, and made from SCM440 material with induction-hardened teeth. It conforms to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a face width of 16 mm, pitch diameter of 96 mm, outside diameter of 100 mm, hub width of 13 mm, and total length of 29 mm. It is designed to mesh with its left-hand counterpart and produces axial thrust forces. Allowable torque is 273 N·m (27.9 kgf·m) for surface durability, with a backlash range of 0.12-0.22 mm and a mass of 1.13 kg. Secondary operations on tooth areas are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 48 teeth, right-hand helix, and a 32 mm bore, featuring a tooth hardness of 50-60 HRC, 21°30' helix angle, 20° transverse pressure angle, and made from SCM440 material with induction-hardened teeth. It conforms to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a face width of 16 mm, pitch diameter of 96 mm, outside diameter of 100 mm, hub width of 13 mm, and total length of 29 mm. It is designed to mesh with its left-hand counterpart and produces axial thrust forces. Allowable torque is 273 N·m (27.9 kgf·m) for surface durability, with a backlash range of 0.12-0.22 mm and a mass of 1.13 kg. Secondary operations on tooth areas are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-48RJ32 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-48RJ32
Commercial & Precision Helical Gears (metric) KKHG2-48RJ32
Module 2, 48 Tooth, Right Hand Ground Helical Gear with Finished 32mm Bore

Module 2, 48 Tooth, Right Hand Ground Helical Gear with Finished 32mm Bore

Supplier's Site Datasheet
Module 2, 48 Tooth, Right Hand Ground Helical Gear with Finished 32mm Bore - KKHG2-48RJ32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 48 Tooth, Right Hand Ground Helical Gear with Finished 32mm Bore
KKHG2-48RJ32
Module 2, 48 Tooth, Right Hand Ground Helical Gear with Finished 32mm Bore KKHG2-48RJ32
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-48RJ32 KKHG2-48RJ32
Product Name Commercial & Precision Helical Gears (metric) Module 2, 48 Tooth, Right Hand Ground Helical Gear with Finished 32mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 48 48
Design Metric
Pressure Angle 20° 20°
PD 96 mm (3.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG5-40R1E22, Module 540 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-40r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
Mitre & Bevel Gears - 5215954 - RS Components, Ltd.
Specs
Number of Teeth 25
Design Metric
Material Hardened; Steel
View Details