QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-48LJ22

Description
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 22mm Bore
Request a Quote
Description
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 22mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear, left-handed, with 48 teeth, 16 mm face width, 22 mm bore, 96 mm pitch diameter, and 100 mm outside diameter. Made from SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC. Precision grade JIS N6 (JIS B1702-1:1998) and JIS 2 (JIS B1702:1976). Helix angle is 21°30', transverse pressure angle is 20°. Allowable torque is 27.9 N·m (2.79 kgf·m) based on bending strength and surface durability. Backlash is 0.12-0.22 mm. Axial thrust forces are generated due to helical design. No secondary operations permitted on hardened tooth areas.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear, left-handed, with 48 teeth, 16 mm face width, 22 mm bore, 96 mm pitch diameter, and 100 mm outside diameter. Made from SCM440 steel with induction-hardened tooth surfaces at 50-60 HRC. Precision grade JIS N6 (JIS B1702-1:1998) and JIS 2 (JIS B1702:1976). Helix angle is 21°30', transverse pressure angle is 20°. Allowable torque is 27.9 N·m (2.79 kgf·m) based on bending strength and surface durability. Backlash is 0.12-0.22 mm. Axial thrust forces are generated due to helical design. No secondary operations permitted on hardened tooth areas.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-48LJ22 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-48LJ22
Commercial & Precision Helical Gears (metric) KKHG2-48LJ22
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 22mm Bore

Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 22mm Bore

Supplier's Site Datasheet
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 22mm Bore - KKHG2-48LJ22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 22mm Bore
KKHG2-48LJ22
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 22mm Bore KKHG2-48LJ22
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-48LJ22 KKHG2-48LJ22
Product Name Commercial & Precision Helical Gears (metric) Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 22mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 48 48
Design Metric
Pressure Angle 20° 20°
PD 96 mm (3.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

KHK SRCPF5-500, CP5, Module 1.59, 100 Tooth, CP Carbon Steel Racks - srcpf5-500 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.3, 14 Tooth Brass Spur Gear - A 1B 2MY03014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details