QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-48LJ20

Description
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore
Request a Quote
Description
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear, left-handed, with 48 teeth, matching the KKHG2-48L series. It features a transverse pressure angle of 20°, helix angle of 21°30', and is made of SCM440 steel with induction-hardened tooth surfaces rated at 50~60 HRC. Precision conforms to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a face width of 16 mm, hub width of 13 mm, and total length of 29 mm. Backlash is specified as 0.12~0.22 mm. Axial thrust forces are produced. Bore diameter is not specified on the page for this variant, but standard bore sizes in the series range from 16 mm to 25 mm. Secondary operations on teeth are prohibited due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear, left-handed, with 48 teeth, matching the KKHG2-48L series. It features a transverse pressure angle of 20°, helix angle of 21°30', and is made of SCM440 steel with induction-hardened tooth surfaces rated at 50~60 HRC. Precision conforms to JIS grade N6 (JIS B1702-1:1998) and JIS grade 2 (JIS B1702:1976). The gear has a face width of 16 mm, hub width of 13 mm, and total length of 29 mm. Backlash is specified as 0.12~0.22 mm. Axial thrust forces are produced. Bore diameter is not specified on the page for this variant, but standard bore sizes in the series range from 16 mm to 25 mm. Secondary operations on teeth are prohibited due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-48LJ20 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-48LJ20
Commercial & Precision Helical Gears (metric) KKHG2-48LJ20
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore

Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore

Supplier's Site Datasheet
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore - KKHG2-48LJ20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore
KKHG2-48LJ20
Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore KKHG2-48LJ20
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-48LJ20 KKHG2-48LJ20
Product Name Commercial & Precision Helical Gears (metric) Module 2, 48 Tooth, Left Handed Ground Helical Gear with Finished 20mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 48 48
Design Metric
Pressure Angle 20° 20°
PD 96 mm (3.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 8787893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
Module 0.4, 24 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04024 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details