Module 2 ground helical gear with 44 teeth, left-handed helix, and a 28 mm bore, made from SCM440 steel with induction-hardened teeth (50-60 HRC), featuring a 21°30' helix angle, 20° transverse pressure angle, and JIS grade N6 precision. The gear has a pitch diameter of 88 mm, outside diameter of 92 mm, face width of 16 mm, hub width of 13 mm, and total length of 161 mm. It provides an allowable torque of 236 N·m (24.0 kgf·m) and a backlash of 0.12-0.22 mm. Axial thrust forces are generated during operation. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 2, 44 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore
You May Also Need:
Shafts
Bearings
Couplings
Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.
Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.
Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.
Call us: 516-328-3300
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KKHG2-44LJ28 | KKHG2-44LJ28 |
| Product Name | Commercial & Precision Helical Gears (metric) | Module 2, 44 Tooth, Left Handed Ground Helical Gear with Finished 28mm Bore |
| Gear Type | Helical | Helical; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | |
| Pressure Angle | 20° | 20° |
| PD | 88 mm (3.46 inch) |