QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-36LJ25

Description
Module 2, 36 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore
Request a Quote
Description
Module 2, 36 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2, 36 teeth, left-hand helix, and a 25 mm bore, designed for high precision applications with JIS grade N6 accuracy and tooth surface hardness of 50~60 HRC. Made from SCM440 steel with thermal refinement and induction hardening. Features a 21°30' helix angle, 20° transverse pressure angle, and standard full-depth teeth. Includes axial thrust forces and has a backlash range of 0.12~0.22 mm. The gear has a pitch diameter of 72 mm, outside diameter of 76 mm, face width of 16 mm, hub width of 13 mm, and total length of 29 mm. Allowable torque is 15.4 N·m (1.54 kgf·m) for surface durability and 12.8 N·m (1.31 kgf·m) for bending strength. Weight is 0.65 kg.

Datasheet Summary
Powered by GS/AI

Ground helical gear with module 2, 36 teeth, left-hand helix, and a 25 mm bore, designed for high precision applications with JIS grade N6 accuracy and tooth surface hardness of 50~60 HRC. Made from SCM440 steel with thermal refinement and induction hardening. Features a 21°30' helix angle, 20° transverse pressure angle, and standard full-depth teeth. Includes axial thrust forces and has a backlash range of 0.12~0.22 mm. The gear has a pitch diameter of 72 mm, outside diameter of 76 mm, face width of 16 mm, hub width of 13 mm, and total length of 29 mm. Allowable torque is 15.4 N·m (1.54 kgf·m) for surface durability and 12.8 N·m (1.31 kgf·m) for bending strength. Weight is 0.65 kg.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-36LJ25 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-36LJ25
Commercial & Precision Helical Gears (metric) KKHG2-36LJ25
Module 2, 36 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore

Module 2, 36 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore

Supplier's Site Datasheet
Module 2, 36 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore - KKHG2-36LJ25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 36 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore
KKHG2-36LJ25
Module 2, 36 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore KKHG2-36LJ25
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-36LJ25 KKHG2-36LJ25
Product Name Commercial & Precision Helical Gears (metric) Module 2, 36 Tooth, Left Handed Ground Helical Gear with Finished 25mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 36 36
Design Metric
Pressure Angle 20° 20°
PD 72 mm (2.83 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYK08500 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details