QTC METRIC GEARS Commercial & Precision Helical Gears (metric) KKHG2-35RJ30

Description
Module 2, 35 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
Request a Quote
Description
Module 2, 35 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 35 teeth, right-hand helix, and a 30 mm bore, made from SCM440 steel with induction-hardened tooth surfaces (50-60 HRC) and a helix angle of 21°30′. Precision grade conforms to JIS B1702-1:1998 N6 and JIS B1702:1976 grade 2. Face width is 16 mm, pitch diameter is 70 mm, outside diameter is 74 mm, hub width is 13 mm, and total length is 29 mm. Allowable torque is 14.5 N·m (1.45 kgf·m) based on surface durability. Backlash ranges from 0.12 to 0.22 mm. The gear generates axial thrust forces and cannot undergo secondary operations on the tooth area due to surface hardening.

Datasheet Summary
Powered by GS/AI

Module 2 ground helical gear with 35 teeth, right-hand helix, and a 30 mm bore, made from SCM440 steel with induction-hardened tooth surfaces (50-60 HRC) and a helix angle of 21°30′. Precision grade conforms to JIS B1702-1:1998 N6 and JIS B1702:1976 grade 2. Face width is 16 mm, pitch diameter is 70 mm, outside diameter is 74 mm, hub width is 13 mm, and total length is 29 mm. Allowable torque is 14.5 N·m (1.45 kgf·m) based on surface durability. Backlash ranges from 0.12 to 0.22 mm. The gear generates axial thrust forces and cannot undergo secondary operations on the tooth area due to surface hardening.

Suppliers

Company
Product
Description
Supplier Links
Commercial & Precision Helical Gears (metric) - KKHG2-35RJ30 - QTC METRIC GEARS
Hicksville, NY, USA
Commercial & Precision Helical Gears (metric)
KKHG2-35RJ30
Commercial & Precision Helical Gears (metric) KKHG2-35RJ30
Module 2, 35 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore

Module 2, 35 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore

Supplier's Site Datasheet
Module 2, 35 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore - KKHG2-35RJ30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 35 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
KKHG2-35RJ30
Module 2, 35 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore KKHG2-35RJ30
You May Also Need: Shafts Bearings Couplings Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another. Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions. Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3. They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes. Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings


Helical gears are comparable to spur gears, but due to the higher contact ratio, they are quieter, vibrate less, and experience less friction. Helical gear pairs have the same helix angle but opposite threads (left-hand and right-hand). Helical gears can be used in place of spur gears; they can be used in drives with non-parallel axes or positioned in between parallel axes. Helical gears are suitable for applications involving faster speeds and larger loads because, unlike spur gears, their teeth are twisted along the helical path and progressively interlock into one another.

Helical gears can also be found in industries related to movable earth, power, and oil drilling. Because of their efficacy with heavy loads, they are found in elevators, conveyors, compressors, and blowers. The most popular helical gear application is in the automobile industry, specifically in transmissions.

Our inch and metric helical gears are offered in 48-pitch modules 1, 2, and 3.
They are available in stainless steel, aluminum, and ground-hardened steel with black oxide finishes.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KKHG2-35RJ30 KKHG2-35RJ30
Product Name Commercial & Precision Helical Gears (metric) Module 2, 35 Tooth, Right Hand Ground Helical Gear with Finished 30mm Bore
Gear Type Helical Helical; Rack
Number of Teeth 35 35
Design Metric
Pressure Angle 20° 20°
PD 70 mm (2.76 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 32 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 32
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details